MSI logo

MSI K9N SLI-F V2 Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66723
Info modified on:
04 Apr 2019, 08:46:07
Short summary description MSI K9N SLI-F V2 Socket AM2 ATX:

MSI K9N SLI-F V2, AMD, Socket AM2, 8 GB, 0, 1, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI K9N SLI-F V2 Socket AM2 ATX:

MSI K9N SLI-F V2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.