MSI logo

MSI Wind Box DC111-W10374G50XX Intel® Celeron® 1037U 4 GB DDR3-SDRAM 500 GB HDD USFF PC White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23112
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Wind Box DC111-W10374G50XX Intel® Celeron® 1037U 4 GB DDR3-SDRAM 500 GB HDD USFF PC White:

MSI Wind Box DC111-W10374G50XX, 1,8 GHz, Intel® Celeron®, 1037U, 4 GB, DDR3-SDRAM, 500 GB

Long summary description MSI Wind Box DC111-W10374G50XX Intel® Celeron® 1037U 4 GB DDR3-SDRAM 500 GB HDD USFF PC White:

MSI Wind Box DC111-W10374G50XX. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: 1037U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Power supply: 40 W. Chassis type: USFF. Product type: PC. Weight: 900 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.