MSI logo

MSI Wind Top Professional AP1920-BD5252G32S7PN Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25132
Info modified on:
14 Mar 2024, 19:04:40
Short summary description MSI Wind Top Professional AP1920-BD5252G32S7PN Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

MSI Wind Top Professional AP1920-BD5252G32S7PN, 47 cm (18.5"), Intel Atom®, 2 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description MSI Wind Top Professional AP1920-BD5252G32S7PN Intel Atom® D525 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:

MSI Wind Top Professional AP1920-BD5252G32S7PN. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1,8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.