MSI Wind Box III Plus 9A55-i5N23, 1,8 GHz, Intel® Core™ i5, i5-3337U, 2 GB, DDR3-SDRAM, 320 GB
MSI Wind Box III Plus 9A55-i5N23. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Wi-Fi. Chassis type: USFF. Product type: Mini PC. Weight: 1,5 kg. Product colour: Black