MSI Vortex G25VR 8RE-016, 3,2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 1,51 TB, Windows 10 Home
MSI Vortex G25VR 8RE-016. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 330 W. Chassis type: Mini PC. Product type: PC