Moza Racing logo

Moza Racing MTLP Panel

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181
Info modified on:
18 Jun 2025, 13:59:59
Short summary description Moza Racing MTLP Panel:

Moza Racing MTLP Panel, Black, Metal, 196,5 mm, 134,7 mm, 149 mm, 680 g

Long summary description Moza Racing MTLP Panel:

Moza Racing MTLP Panel. Product colour: Black, Material: Metal. Width: 196,5 mm, Depth: 134,7 mm, Height: 149 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.