Moulinex logo

Moulinex IM1230 iron Dry & Steam iron Stainless Steel soleplate 1800 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64444
Info modified on:
28 Mar 2023, 10:12:54
Short summary description Moulinex IM1230 iron Dry & Steam iron Stainless Steel soleplate 1800 W Blue, White:

Moulinex IM1230, Dry & Steam iron, Stainless Steel soleplate, 1,8 m, 70 g/min, Blue, White, 0,2 L

Long summary description Moulinex IM1230 iron Dry & Steam iron Stainless Steel soleplate 1800 W Blue, White:

Moulinex IM1230. Type: Dry & Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 1,8 m. Iron power: 1800 W, Maximum power: 1800 W. Continuous flow: 20g/min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.