Moulinex logo

Moulinex DD8538 0,8 L Immersion blender 700 W Black, Silver, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15647
Info modified on:
20 Mar 2025, 15:05:28
Short summary description Moulinex DD8538 0,8 L Immersion blender 700 W Black, Silver, Stainless steel:

Moulinex DD8538, Immersion blender, 0,8 L, 700 W, Black, Silver, Stainless steel

Long summary description Moulinex DD8538 0,8 L Immersion blender 700 W Black, Silver, Stainless steel:

Moulinex DD8538. Type: Immersion blender, Product colour: Black, Silver, Stainless steel. Bowl capacity: 0,8 L. Blade material: Stainless steel. Power: 700 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.