Moulinex Optitouch, Immersion blender, 0,8 L, Pulse function, 600 W, Black
Moulinex Optitouch. Type: Immersion blender, Product colour: Black, Technology: ActivFlow. Bowl capacity: 0,8 L, Chopper bowl capacity: 0,5 L. Shaft material: Stainless steel. Power: 600 W, Power source: AC. Width: 60 mm, Depth: 390 mm, Height: 60 mm