Moulinex logo

Moulinex CE7061 6 L 1200 W Chrome, Purple, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130956
Info modified on:
25 Apr 2024, 10:49:58
Short summary description Moulinex CE7061 6 L 1200 W Chrome, Purple, White:

Moulinex CE7061, 6 L, 1200 W, Chrome, Purple, White, Ceramic, Ceramic, LCD

Long summary description Moulinex CE7061 6 L 1200 W Chrome, Purple, White:

Moulinex CE7061. Capacity: 6 L, Power: 1200 W, Product colour: Chrome, Purple, White. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 350 mm, Depth: 325 mm, Height: 380 mm. Package width: 354 mm, Package depth: 376 mm, Package height: 355 mm. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.