Motorola logo

Motorola Moto G 5G 17 cm (6.7") Hybrid Dual SIM Android 10 USB Type-C 6 GB 128 GB 5000 mAh Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62814
Info modified on:
16 Jul 2024, 11:45:44
Short summary description Motorola Moto G 5G 17 cm (6.7") Hybrid Dual SIM Android 10 USB Type-C 6 GB 128 GB 5000 mAh Grey:

Motorola Moto G 5G, 17 cm (6.7"), 6 GB, 128 GB, 48 MP, Android 10, Grey

Long summary description Motorola Moto G 5G 17 cm (6.7") Hybrid Dual SIM Android 10 USB Type-C 6 GB 128 GB 5000 mAh Grey:

Motorola Moto G 5G. Display diagonal: 17 cm (6.7"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 750G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 212 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.