Motorola Moto G5, 12,7 cm (5"), 2 GB, 32 GB, 13 MP, Android 7.0, Grey
Motorola Moto G5. Display diagonal: 12,7 cm (5"), Display resolution: 1080 x 1920 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.0. Battery capacity: 2800 mAh. Product colour: Grey. Weight: 144,5 g