Motorola g8 power lite, 16,5 cm (6.5"), 4 GB, 64 GB, 16 MP, Android 9.0, Blue
Motorola g8 power lite. Display diagonal: 16,5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2,3 GHz, Processor family: MediaTek, Processor model: Helio P35. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 200 g