Motorola logo

Motorola moto g⁶ plus 15 cm (5.9") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156500
Info modified on:
31 May 2024, 19:56:36
Short summary description Motorola moto g⁶ plus 15 cm (5.9") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver:

Motorola moto g⁶ plus, 15 cm (5.9"), 4 GB, 64 GB, 12 MP, Android 8.0, Silver

Long summary description Motorola moto g⁶ plus 15 cm (5.9") Dual SIM Android 8.0 4G USB Type-C 4 GB 64 GB 3200 mAh Silver:

Motorola moto g⁶ plus. Display diagonal: 15 cm (5.9"), Display resolution: 1080 x 2160 pixels. Processor frequency: 2,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 630. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3200 mAh. Product colour: Silver. Weight: 167 g

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.