Motorola E3, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 6.0, Black
Motorola E3. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6735P. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3500 mAh. Product colour: Black. Weight: 153,5 g