Motorola logo

Motorola W510 4,83 cm (1.9") 107 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36442
Info modified on:
26 Feb 2024, 15:20:17
Short summary description Motorola W510 4,83 cm (1.9") 107 g Black:

Motorola W510, 4,83 cm (1.9"), 176 x 220 pixels, 1,3 MP, Bluetooth, 880 mAh, Black

Long summary description Motorola W510 4,83 cm (1.9") 107 g Black:

Motorola W510. Display diagonal: 4,83 cm (1.9"), Display resolution: 176 x 220 pixels, External display: CSTN. Rear camera resolution (numeric): 1,3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 350 h. Weight: 107 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.