Motorola logo

Motorola HK115 headphones/headset Wireless Ear-hook Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12139
Info modified on:
21 Dec 2022, 14:23:10
Short summary description Motorola HK115 headphones/headset Wireless Ear-hook Bluetooth Black:

Motorola HK115, Wireless, 9 g, Headset, Black

Long summary description Motorola HK115 headphones/headset Wireless Ear-hook Bluetooth Black:

Motorola HK115. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 9 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.