MGA Entertainment logo

MGA's Miniverse Miniverse - Make It Mini Appliances Espresso Machine Style 1 & Style 2

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1887
Info modified on:
14 Jun 2024, 09:27:10
Short summary description MGA's Miniverse Miniverse - Make It Mini Appliances Espresso Machine Style 1 & Style 2:

MGA's Miniverse Miniverse - Make It Mini Appliances Espresso Machine Style 1 & Style 2, 8 yr(s), Assorted colours, Plastic

Long summary description MGA's Miniverse Miniverse - Make It Mini Appliances Espresso Machine Style 1 & Style 2:

MGA's Miniverse Miniverse - Make It Mini Appliances Espresso Machine Style 1 & Style 2. Recommended age (min): 8 yr(s), Product colour: Assorted colours, Material: Plastic

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.