MEDION logo

MEDION AKOYA E2076 D Intel Atom® 230 2 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Nettop Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72213
Info modified on:
19 Jul 2024, 20:11:04
Short summary description MEDION AKOYA E2076 D Intel Atom® 230 2 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Nettop Mini PC Black:

MEDION AKOYA E2076 D, 1,6 GHz, Intel Atom®, 230, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description MEDION AKOYA E2076 D Intel Atom® 230 2 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Nettop Mini PC Black:

MEDION AKOYA E2076 D. Processor frequency: 1,6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Nettop. Product type: Mini PC. Weight: 800 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.