MEDION logo

MEDION LIFE P15016 80 cm (31.5") HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120301
Info modified on:
27 May 2024, 12:31:07
Short summary description MEDION LIFE P15016 80 cm (31.5") HD Black 450 cd/m²:

MEDION LIFE P15016, 80 cm (31.5"), 1366 x 768 pixels, HD, DVB-C, DVB-S2, DVB-T, Black

Long summary description MEDION LIFE P15016 80 cm (31.5") HD Black 450 cd/m²:

MEDION LIFE P15016. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.