MEDION logo

MEDION AKOYA P6645 Laptop 39,6 cm (15.6") Full HD 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Aluminium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8135
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MEDION AKOYA P6645 Laptop 39,6 cm (15.6") Full HD 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Aluminium:

MEDION AKOYA P6645, 39,6 cm (15.6"), 1920 x 1080 pixels, 1 TB, SSD, Aluminium

Long summary description MEDION AKOYA P6645 Laptop 39,6 cm (15.6") Full HD 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Aluminium:

MEDION AKOYA P6645. Product type: Laptop, Form factor: Clamshell. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX150. Product colour: Aluminium. Weight: 1,85 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.