MEDION MD 17559, Household tower fan, Black, Floor, 61,4 dB, 1366 RPM, 1787,4 m³/h
MEDION MD 17559. Type: Household tower fan, Product colour: Black, Placement: Floor. Power source type: AC, Power consumption (typical): 45 W, AC input voltage: 240 V. Width: 245 mm, Depth: 245 mm, Height: 765 mm