MEDION MD 16703, Freestanding, 8 bottle(s), 70 W, Interior light, Black
MEDION MD 16703. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Silver. Bottles capacity: 8 bottle(s), Temperature range (zone 1): 7 - 18 °C, Noise level: 35 dB. Light control: Automatic, Control type: Touch, Display type: LED. Annual energy consumption: 93 kWh, Connected load: 70 W, Energy usage: 0,254 kWh/24h. Width: 254 mm, Depth: 515 mm, Height: 465 mm