MEDION LIFE P85135, Internet, Digital, DAB+, FM, 12 W, MP3, WAV, WMA, TFT
MEDION LIFE P85135. Radio type: Internet, Tuner type: Digital, Supported radio bands: DAB+, FM. RMS rated power: 12 W, Audio formats supported: MP3, WAV, WMA. Display type: TFT, Display diagonal: 7,11 cm (2.8"), Display resolution: 320 x 240 pixels. Ethernet LAN data rates: 100 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Headphone connectivity: 3.5 mm