MEDION logo

MEDION MD 14482 Black, Stainless steel Grill microwave Countertop 20 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251694
Info modified on:
17 Sept 2024, 15:45:44
Short summary description MEDION MD 14482 Black, Stainless steel Grill microwave Countertop 20 L 800 W:

MEDION MD 14482, Countertop, Grill microwave, 20 L, 800 W, Built-in display, LCD

Long summary description MEDION MD 14482 Black, Stainless steel Grill microwave Countertop 20 L 800 W:

MEDION MD 14482. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 20 L, Microwave power: 800 W, Built-in display, Display type: LCD, Control type: Buttons, Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.