MEDION logo

MEDION MD 15469 Upper arm Automatic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93980
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION MD 15469 Upper arm Automatic:

MEDION MD 15469, Upper arm, Automatic, White, LCD, mmHg, 94 x 80 mm

Long summary description MEDION MD 15469 Upper arm Automatic:

MEDION MD 15469. Placement supported: Upper arm, Type: Automatic, Product colour: White. Battery type: AA. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.