MEDION logo

MEDION S42016 Compact camera 10 MP CMOS 3648 x 2736 pixels Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40468
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MEDION S42016 Compact camera 10 MP CMOS 3648 x 2736 pixels Pink:

MEDION S42016, 10 MP, 3648 x 2736 pixels, CMOS, Pink

Long summary description MEDION S42016 Compact camera 10 MP CMOS 3648 x 2736 pixels Pink:

MEDION S42016. Camera type: Compact camera, Megapixel: 10 MP, Sensor type: CMOS, Maximum image resolution: 3648 x 2736 pixels. Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,1 cm (2.4"). Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.