MEDION logo

MEDION AKOYA P47004 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2,24 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36319
Info modified on:
14 Mar 2024, 19:40:01
Short summary description MEDION AKOYA P47004 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2,24 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

MEDION AKOYA P47004, 3,6 GHz, Intel® Core™ i7, 16 GB, 2,24 TB, DVD±RW, Windows 10 Home

Long summary description MEDION AKOYA P47004 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2,24 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home PC Black:

MEDION AKOYA P47004. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,24 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.