MEDION logo

MEDION P5107 D Intel® Core™ i5 i5-4460S 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21182
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION P5107 D Intel® Core™ i5 i5-4460S 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black:

MEDION P5107 D, 59,9 cm (23.6"), Full HD, Intel® Core™ i5, 8 GB, 2 TB, Windows 8.1

Long summary description MEDION P5107 D Intel® Core™ i5 i5-4460S 59,9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8.1 Black:

MEDION P5107 D. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.