MEDION logo

MEDION AKOYA PC E4056 D AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59664
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION AKOYA PC E4056 D AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

MEDION AKOYA PC E4056 D, 3,2 GHz, AMD A8, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description MEDION AKOYA PC E4056 D AMD A8 A8-5500 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

MEDION AKOYA PC E4056 D. Processor frequency: 3,2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.