MEDION logo

MEDION LIFETAB P10710 4G Qualcomm Snapdragon 64 GB 25,4 cm (10") 3 GB Android 10 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16480
Info modified on:
09 Mar 2024, 14:28:18
Short summary description MEDION LIFETAB P10710 4G Qualcomm Snapdragon 64 GB 25,4 cm (10") 3 GB Android 10 Black:

MEDION LIFETAB P10710, 25,4 cm (10"), 1920 x 1200 pixels, 64 GB, 3 GB, Android 10, Black

Long summary description MEDION LIFETAB P10710 4G Qualcomm Snapdragon 64 GB 25,4 cm (10") 3 GB Android 10 Black:

MEDION LIFETAB P10710. Display diagonal: 25,4 cm (10"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Assisted GPS (A-GPS). Card reader integrated. Weight: 490 g. Operating system installed: Android 10. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.