MEDION AKOYA P2213T, Intel® Celeron®, 1,83 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 2 GB, 64 GB
MEDION AKOYA P2213T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron®, Processor model: N2940, Processor frequency: 1,83 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Titanium