MEDION logo

MEDION LIFE E5020 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 32 GB 2500 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14734
Info modified on:
01 Dec 2020, 23:44:08
Short summary description MEDION LIFE E5020 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 32 GB 2500 mAh Black:

MEDION LIFE E5020, 12,7 cm (5"), 2 GB, 32 GB, 8 MP, Android 5.1, Black

Long summary description MEDION LIFE E5020 12,7 cm (5") Dual SIM Android 5.1 4G Micro-USB 2 GB 32 GB 2500 mAh Black:

MEDION LIFE E5020. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2500 mAh. Product colour: Black. Weight: 157 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.