MEDION LIFE X5004, 12,7 cm (5"), 2 GB, 16 GB, 13 MP, Android 5.1, Black, Silver
MEDION LIFE X5004. Display diagonal: 12,7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,5 GHz, Processor family: MediaTek, Processor model: MT6592T. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2600 mAh. Product colour: Black, Silver. Weight: 140 g