MEDION AKOYA P7818, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 8 GB, 1 TB, Windows 8
MEDION AKOYA P7818. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD. Internal memory: 8 GB. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 730M. Operating system installed: Windows 8. Weight: 3 kg