MEDION AKOYA P7817, Intel® Core™ i5, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
MEDION AKOYA P7817. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Black