MEDION logo

MEDION AKOYA E2089 E Intel Pentium G G3250 DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60368
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MEDION AKOYA E2089 E Intel Pentium G G3250 DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

MEDION AKOYA E2089 E, 3,2 GHz, Intel Pentium G, G3250, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description MEDION AKOYA E2089 E Intel Pentium G G3250 DDR3-SDRAM 1 TB HDD Windows 10 Home PC Black:

MEDION AKOYA E2089 E. Processor frequency: 3,2 GHz, Processor family: Intel Pentium G, Processor model: G3250. Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 10 Home. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.