MEDION logo

MEDION Akoya P5054 D Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44398
Info modified on:
30 Jan 2022, 19:34:50
Short summary description MEDION Akoya P5054 D Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional PC Black:

MEDION Akoya P5054 D, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional

Long summary description MEDION Akoya P5054 D Intel® Core™ i5 i5-4460 4 GB DDR3-SDRAM 1 TB Hybrid-HDD Windows 7 Professional PC Black:

MEDION Akoya P5054 D. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.