MEDION logo

MEDION AKOYA P5306 F Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57546
Info modified on:
02 Oct 2024, 08:59:30
Short summary description MEDION AKOYA P5306 F Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black:

MEDION AKOYA P5306 F, 3,4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD Super Multi DL, Windows 8

Long summary description MEDION AKOYA P5306 F Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 Tower PC Black:

MEDION AKOYA P5306 F. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.