Matrox logo

Matrox C680 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152348
Info modified on:
02 Sept 2024, 20:32:34
Short summary description Matrox C680 2 GB GDDR5:

Matrox C680, 2 GB, GDDR5, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description Matrox C680 2 GB GDDR5:

Matrox C680. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.