Manhattan Contour, Right-hand, Optical, RF Wireless, 2000 DPI, Black, Blue
Manhattan Contour. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black, Blue