Manhattan logo

Manhattan MondoHub 5000 Mbit/s Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27622
Info modified on:
24 Apr 2024, 08:33:54
Short summary description Manhattan MondoHub 5000 Mbit/s Black:

Manhattan MondoHub, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, 1,2 m, FCC, CE, RoHS, CUL, FCC

Long summary description Manhattan MondoHub 5000 Mbit/s Black:

Manhattan MondoHub. Hub interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output current: 1,6 A. Compatible operating systems: Windows 2000/XP/Vista/7 Mac OS 10+. Package width: 230 mm, Package depth: 112 mm, Package height: 23,6 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.