Logitech logo

Logitech Z506 speaker set 75 W Universal Black 5.1 channels 2-way 48 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92657
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech Z506 speaker set 75 W Universal Black 5.1 channels 2-way 48 W:

Logitech Z506, 5.1 channels, 75 W, Universal, Black, 2-way, 48 W

Long summary description Logitech Z506 speaker set 75 W Universal Black 5.1 channels 2-way 48 W:

Logitech Z506. Audio output channels: 5.1 channels, RMS rated power: 75 W, Recommended usage: Universal. Satellite speaker type: 2-way, Satellite speakers RMS power: 48 W, Satellite speaker peak power: 150 W. Subwoofer RMS power: 27 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.