Logitech 980-000469, 5.1 channels, 500 W, Universal, Black, 1000 W, IR
Logitech 980-000469. Audio output channels: 5.1 channels, RMS rated power: 500 W, Recommended usage: Universal. Satellite speakers RMS power: 67 W, Satellite speaker dimensions (WxDxH): 100,3 x 93,5 x 166,3 mm, Satellite speaker weight: 890 g. Center speaker RMS power: 67 W, Center speaker dimensions (WxDxH): 166,3 x 93,5 x 100,3 mm, Center speaker weight: 890 g. Subwoofer RMS power: 165 W, Subwoofer dimensions (W x D x H): 281 x 319 x 293 mm, Subwoofer weight: 9 kg. Power source: AC, Power plug type: Type G