Logitech logo

Logitech X-530 speaker set 70 W PC Black 5.1 channels 45,1 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78727
Info modified on:
09 Aug 2018, 11:27:43
Short summary description Logitech X-530 speaker set 70 W PC Black 5.1 channels 45,1 W:

Logitech X-530, 5.1 channels, 70 W, PC, Black, 140 W, 0,07%

Long summary description Logitech X-530 speaker set 70 W PC Black 5.1 channels 45,1 W:

Logitech X-530. Audio output channels: 5.1 channels, RMS rated power: 70 W, Recommended usage: PC. Total Harmonic Distortion (THD): 0,07%, Signal-to-Noise Ratio (SNR): 99 dB. Satellite speakers RMS power: 45,1 W, Satellite speaker peak power: 7,4 W, Satellite speaker impedance: 4 Ω. Center speaker RMS power: 15,5 W, Center speaker impedance: 4 Ω, Center speaker dimensions (WxDxH): 193 x 515,6 x 160 mm. Subwoofer RMS power: 25 W, Subwoofer impedance: 4 Ω, Subwoofer dimensions (W x D x H): 386,1 x 597 x 741,7 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.