Logitech logo

Logitech C160 webcam 640 x 480 pixels USB 2.0 Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99826
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Logitech C160 webcam 640 x 480 pixels USB 2.0 Black, Grey:

Logitech C160, 640 x 480 pixels, USB 2.0, Black, Grey, 1,5 m, 512 MB, 1 GHz

Long summary description Logitech C160 webcam 640 x 480 pixels USB 2.0 Black, Grey:

Logitech C160. Maximum video resolution: 640 x 480 pixels. Interface: USB 2.0, Product colour: Black, Grey, Cable length: 1,5 m. Minimum RAM: 512 MB. Minimum processor: 1 GHz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows XP/Vista/7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.