Logitech logo

Logitech QuickCam S5500 webcam 1,3 MP 1280 x 960 pixels USB 2.0 Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30747
Info modified on:
24 Apr 2019, 14:19:09
End of life date:
31 Mar 2019
Short summary description Logitech QuickCam S5500 webcam 1,3 MP 1280 x 960 pixels USB 2.0 Black, Silver:

Logitech QuickCam S5500 WebCam, 1,3 MP, 1280 x 960 pixels, 30 fps, USB 2.0, Black, Silver, 1,82 m

Long summary description Logitech QuickCam S5500 webcam 1,3 MP 1280 x 960 pixels USB 2.0 Black, Silver:

Logitech QuickCam S5500 WebCam. Megapixel: 1,3 MP, Maximum video resolution: 1280 x 960 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Silver, Cable length: 1,82 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.