Logitech logo

Logitech Optical Wheel (S96/U96) mouse USB Type-A + PS/2

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41963
Info modified on:
01 Jul 2022, 11:29:54
Short summary description Logitech Optical Wheel (S96/U96) mouse USB Type-A + PS/2:

Logitech Optical Wheel Mouse (S96/U96), Optical, USB Type-A + PS/2, Black

Long summary description Logitech Optical Wheel (S96/U96) mouse USB Type-A + PS/2:

Logitech Optical Wheel Mouse (S96/U96). Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.