Logitech G410, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black
Logitech G410. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black