Logitech G910 Orion Spark, Full-size (100%), Wired, USB, QWERTY, Black
Logitech G910 Orion Spark. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 113. Wrist rest. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black